TelephoneStuff.com Chatsworth Products Cube-iT Power Strip 12820

Description
8 outlet horizontal power strip used in Cube-iT cabinet systems. Features: - Eight 3-prong, 15A, 125 Vac outlets - Circuit breaker and 10’ cord - Mounts inside the top, bottom or side of cabinet - Includes bracket and installation hardware - Optional surge protection
Description
8 outlet horizontal power strip used in Cube-iT cabinet systems. Features: - Eight 3-prong, 15A, 125 Vac outlets - Circuit breaker and 10’ cord - Mounts inside the top, bottom or side of cabinet - Includes bracket and installation hardware - Optional surge protection

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Cube-iT Power Strip - 12820 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Cube-iT Power Strip
12820
Chatsworth Products Cube-iT Power Strip 12820
8 outlet horizontal power strip used in Cube-iT cabinet systems. Features: - Eight 3-prong, 15A, 125 Vac outlets - Circuit breaker and 10’ cord - Mounts inside the top, bottom or side of cabinet - Includes bracket and installation hardware - Optional surge protection

8 outlet horizontal power strip used in Cube-iT cabinet systems.
Features:
- Eight 3-prong, 15A, 125 Vac outlets
- Circuit breaker and 10’ cord
- Mounts inside the top, bottom or side of cabinet
- Includes bracket and installation hardware
- Optional surge protection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12820
Product Name Chatsworth Products Cube-iT Power Strip
Protection Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852H6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details