TelephoneStuff.com Chatsworth Products Single Input 19" Vertical Power.. 13247

Description
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the curcuit. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - 66.25" long
Description
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the curcuit. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - 66.25" long

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Single Input 19" Vertical Power.. - 13247 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Single Input 19" Vertical Power..
13247
Chatsworth Products Single Input 19" Vertical Power.. 13247
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the curcuit. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - 66.25" long

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the curcuit.
Features:
- Circuit breakers and surge-protection provide power protection
- NEMA or IEC style connectors
- Rack-mount brackets included
- Uses no rack-mount spaces (RMU)
- UL and C-UL listed accessory
- 66.25" long

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 13247
Product Name Chatsworth Products Single Input 19" Vertical Power..
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455343 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1589H6G1BKRR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details