TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 3'.. V20IG306

Description
Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered. Power Strip Features: - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 6 - IG-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated-isolated grounding conductor. Orange receptacles. - Available Finishes: - Gray - Ivory - Length: 3'
Description
Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered. Power Strip Features: - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 6 - IG-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated-isolated grounding conductor. Orange receptacles. - Available Finishes: - Gray - Ivory - Length: 3'

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 3'.. - V20IG306 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 3'..
V20IG306
Legrand - Wiremold Plugmold® 2000 Series™ 3'.. V20IG306
Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered. Power Strip Features: - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 6 - IG-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated-isolated grounding conductor. Orange receptacles. - Available Finishes: - Gray - Ivory - Length: 3'

Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets.
Minimum Ordering Specifics:
'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered.
Power Strip Features:
- Distance Between Outlets: 6"
- NEMA 5-15R Outlet Quantity: 6
- IG-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated-isolated grounding conductor. Orange receptacles.
- Available Finishes:
- Gray
- Ivory
- Length: 3'

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number V20IG306
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 3'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details