TelephoneStuff.com Chatsworth Products Flush Mount Power Strip 12816

Description
Streamlined, durable steel body is fitted with bracket for mounting. Power Strip Features: - 15 or 20 amp rating - 8 outlets - 10' cord - Mounts in 19", 23" or 25" racks - Circuit breaker - UL Listed
Description
Streamlined, durable steel body is fitted with bracket for mounting. Power Strip Features: - 15 or 20 amp rating - 8 outlets - 10' cord - Mounts in 19", 23" or 25" racks - Circuit breaker - UL Listed

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Flush Mount Power Strip - 12816 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Flush Mount Power Strip
12816
Chatsworth Products Flush Mount Power Strip 12816
Streamlined, durable steel body is fitted with bracket for mounting. Power Strip Features: - 15 or 20 amp rating - 8 outlets - 10' cord - Mounts in 19", 23" or 25" racks - Circuit breaker - UL Listed

Streamlined, durable steel body is fitted with bracket for mounting.
Power Strip Features:
- 15 or 20 amp rating
- 8 outlets
- 10' cord
- Mounts in 19", 23" or 25" racks
- Circuit breaker
- UL Listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12816
Product Name Chatsworth Products Flush Mount Power Strip
Unit Type Wall Mount (No Cabling)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 374200 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type f - german schuko
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details