TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 6'.. V20GB618

Description
Plugmold® 2000 Series™ 6' Steel Power Strip with 4 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 18" - NEMA 5-15R Outlet Quantity: 4 - Available Finishes: - Gray - Ivory - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Length: 6'
Description
Plugmold® 2000 Series™ 6' Steel Power Strip with 4 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 18" - NEMA 5-15R Outlet Quantity: 4 - Available Finishes: - Gray - Ivory - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Length: 6'

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 6'.. - V20GB618 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 6'..
V20GB618
Legrand - Wiremold Plugmold® 2000 Series™ 6'.. V20GB618
Plugmold® 2000 Series™ 6' Steel Power Strip with 4 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 18" - NEMA 5-15R Outlet Quantity: 4 - Available Finishes: - Gray - Ivory - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - Length: 6'

Plugmold® 2000 Series™ 6' Steel Power Strip with 4 Outlets.
Minimum Ordering Specifics:
'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered.
Power Strip Features:
- Distance Between Outlets: 18"
- NEMA 5-15R Outlet Quantity: 4
- Available Finishes:
- Gray
- Ivory
- Available Wiring Configurations:
- GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor
- GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor
- Length: 6'

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number V20GB618
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 6'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T16D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963486 - RS Components, Ltd.
Specs
Number of Outlets 1
Outlets Type g - british
View Details
Outlet Strip - T1254SI6A - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 4
Current 15.0 amps
View Details