TelephoneStuff.com Southwest Data Products Rack Mount 6 Outlet Power Strip SWE705-20R-RM

Description
Rack Mount 6 Outlet Power Strip provides outlet power distribution to the front of the unit. Power Strip Features: - 20 Amp receptacles (5-20R) - Breaker protected - Metal construction for durability - UL recognized - Complete with mounting hardware - One rack unit high - 1.75" - 19" wide - Twelve-foot power cord with L5-20P twist lock plug on cord end - 20 Amp rating with circuit breaker
Description
Rack Mount 6 Outlet Power Strip provides outlet power distribution to the front of the unit. Power Strip Features: - 20 Amp receptacles (5-20R) - Breaker protected - Metal construction for durability - UL recognized - Complete with mounting hardware - One rack unit high - 1.75" - 19" wide - Twelve-foot power cord with L5-20P twist lock plug on cord end - 20 Amp rating with circuit breaker

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Rack Mount 6 Outlet Power Strip - SWE705-20R-RM - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Rack Mount 6 Outlet Power Strip
SWE705-20R-RM
Southwest Data Products Rack Mount 6 Outlet Power Strip SWE705-20R-RM
Rack Mount 6 Outlet Power Strip provides outlet power distribution to the front of the unit. Power Strip Features: - 20 Amp receptacles (5-20R) - Breaker protected - Metal construction for durability - UL recognized - Complete with mounting hardware - One rack unit high - 1.75" - 19" wide - Twelve-foot power cord with L5-20P twist lock plug on cord end - 20 Amp rating with circuit breaker

Rack Mount 6 Outlet Power Strip provides outlet power distribution to the front of the unit.
Power Strip Features:
- 20 Amp receptacles (5-20R)
- Breaker protected
- Metal construction for durability
- UL recognized
- Complete with mounting hardware
- One rack unit high - 1.75"
- 19" wide
- Twelve-foot power cord with L5-20P twist lock plug on cord end
- 20 Amp rating with circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number SWE705-20R-RM
Product Name Southwest Data Products Rack Mount 6 Outlet Power Strip
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 15853H6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6906 - Newark, An Avnet Company
Specs
Number of Outlets 6
Current 15.0 amps
View Details