TelephoneStuff.com Southwest Data Products Vertical Rack Mounted Power Strip.. SWE2070

Description
Vertical Rack Mounted Power Strip - 16 outlet power distribution, complete with hardware to mount vertically to rack channel (mounting screws provided). Power Strip Features: - Breaker protected - Metal construction for durability - UL listed - Mounting brackets provide 6.5" standoff from rack - Fits any 6' or 7' relay rack - Dimension: 48" long - 14' power cord - 15 amp rating with circuit breaker
Description
Vertical Rack Mounted Power Strip - 16 outlet power distribution, complete with hardware to mount vertically to rack channel (mounting screws provided). Power Strip Features: - Breaker protected - Metal construction for durability - UL listed - Mounting brackets provide 6.5" standoff from rack - Fits any 6' or 7' relay rack - Dimension: 48" long - 14' power cord - 15 amp rating with circuit breaker

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Vertical Rack Mounted Power Strip.. - SWE2070 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Vertical Rack Mounted Power Strip..
SWE2070
Southwest Data Products Vertical Rack Mounted Power Strip.. SWE2070
Vertical Rack Mounted Power Strip - 16 outlet power distribution, complete with hardware to mount vertically to rack channel (mounting screws provided). Power Strip Features: - Breaker protected - Metal construction for durability - UL listed - Mounting brackets provide 6.5" standoff from rack - Fits any 6' or 7' relay rack - Dimension: 48" long - 14' power cord - 15 amp rating with circuit breaker

Vertical Rack Mounted Power Strip - 16 outlet power distribution, complete with hardware to mount vertically to rack channel (mounting screws provided).
Power Strip Features:
- Breaker protected
- Metal construction for durability
- UL listed
- Mounting brackets provide 6.5" standoff from rack
- Fits any 6' or 7' relay rack
- Dimension: 48" long
- 14' power cord
- 15 amp rating with circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number SWE2070
Product Name Southwest Data Products Vertical Rack Mounted Power Strip..
Unit Type Rack Style; Vertically Mounted
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15853H6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685333 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details