TelephoneStuff.com Middle Atlantic 115 Volt Rackmount Power Strip - 20 Amp, 9.. PD-920R-NS

Description
The PD-920R-NS rackmount 20 amp power distribution unit is equipped with 8 circuit breaker protected rear outlets (NEMA 5-20R), and one 15 amp front outlet (NEMA- 5-15R). Features: - Generous 9" depth provides easy access to the yoke-mounted rear outlets - Extra-long 9' AC cord eliminates the need for an additional extension cord - An illuminated power switch is located on the front panel - 20 am circuit breaker is located in the rear - Finished in a durable black powder coat - Occupies (1) rackspace
Description
The PD-920R-NS rackmount 20 amp power distribution unit is equipped with 8 circuit breaker protected rear outlets (NEMA 5-20R), and one 15 amp front outlet (NEMA- 5-15R). Features: - Generous 9" depth provides easy access to the yoke-mounted rear outlets - Extra-long 9' AC cord eliminates the need for an additional extension cord - An illuminated power switch is located on the front panel - 20 am circuit breaker is located in the rear - Finished in a durable black powder coat - Occupies (1) rackspace

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 115 Volt Rackmount Power Strip - 20 Amp, 9.. - PD-920R-NS - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 115 Volt Rackmount Power Strip - 20 Amp, 9..
PD-920R-NS
Middle Atlantic 115 Volt Rackmount Power Strip - 20 Amp, 9.. PD-920R-NS
The PD-920R-NS rackmount 20 amp power distribution unit is equipped with 8 circuit breaker protected rear outlets (NEMA 5-20R), and one 15 amp front outlet (NEMA- 5-15R). Features: - Generous 9" depth provides easy access to the yoke-mounted rear outlets - Extra-long 9' AC cord eliminates the need for an additional extension cord - An illuminated power switch is located on the front panel - 20 am circuit breaker is located in the rear - Finished in a durable black powder coat - Occupies (1) rackspace

The PD-920R-NS rackmount 20 amp power distribution unit is equipped with 8 circuit breaker protected rear outlets (NEMA 5-20R), and one 15 amp front outlet (NEMA- 5-15R).
Features:
- Generous 9" depth provides easy access to the yoke-mounted rear outlets
- Extra-long 9' AC cord eliminates the need for an additional extension cord
- An illuminated power switch is located on the front panel
- 20 am circuit breaker is located in the rear
- Finished in a durable black powder coat
- Occupies (1) rackspace

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PD-920R-NS
Product Name Middle Atlantic 115 Volt Rackmount Power Strip - 20 Amp, 9..
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H8B1BKV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 8326580 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type k - danish
Features On-Off Switch
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
AC Power Strip, 6 Outlets, SASD Protected, UL1449/R56, 12' Cord - ACPS-6N-120SN2-TT - Transtector Systems, Inc.
Specs
Voltage 120 Vac
Frequency 50Hz; 60Hz
Phase Single
View Details