TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 5'.. V20GB506

Description
Plugmold® 2000 Series™ 5' Steel Power Strip with 10 Outlets. Power Strip Features: - Length: 5' - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 10 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Gray - Ivory - Stainless Steel - White - Sold in Packages of 2 and 10 Power Strips
Description
Plugmold® 2000 Series™ 5' Steel Power Strip with 10 Outlets. Power Strip Features: - Length: 5' - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 10 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Gray - Ivory - Stainless Steel - White - Sold in Packages of 2 and 10 Power Strips

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 5'.. - V20GB506 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 5'..
V20GB506
Legrand - Wiremold Plugmold® 2000 Series™ 5'.. V20GB506
Plugmold® 2000 Series™ 5' Steel Power Strip with 10 Outlets. Power Strip Features: - Length: 5' - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 10 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Available Finishes: - Gray - Ivory - Stainless Steel - White - Sold in Packages of 2 and 10 Power Strips

Plugmold® 2000 Series™ 5' Steel Power Strip with 10 Outlets.
Power Strip Features:
- Length: 5'
- Distance Between Outlets: 6"
- NEMA 5-15R Outlet Quantity: 10
- GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor
- Available Finishes:
- Gray
- Ivory
- Stainless Steel
- White
- Sold in Packages of 2 and 10 Power Strips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number V20GB506
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 5'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
PDUs and Outlet Strips - 1583T12B1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 12
Current 15.0 amps
View Details
2 suppliers
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Suppressor, Surge; 60000 A; 120 VAC; 50/60 Hz - 70101433 - Allied Electronics, Inc.
Specs
Voltage 115V
Certifications cUL; UL
View Details