TelephoneStuff.com Chatsworth Products Vertical Power Strip for Cabinets.. 13179

Description
CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be adjusted front-to-rear to align with equipment, and several power strips can be installed in each CPI Cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit breakers. Circuit breakers limit the amount of current available to the equipment. Select models also have a built in current meter with a digital display that shows the amount of current on the power strip. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Outlets are IEC320 C-13 - Each power strip has one IEC420 C-20 power inlet - UL and c-UL Listed Accessory 60950 - Power Strip is 66.25" long by 1.61" wide by 1.40" deep - 15A max per outlet @ 125; 10A max per outlet @ 250V - 16 Amp max per power strip
Description
CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be adjusted front-to-rear to align with equipment, and several power strips can be installed in each CPI Cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit breakers. Circuit breakers limit the amount of current available to the equipment. Select models also have a built in current meter with a digital display that shows the amount of current on the power strip. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Outlets are IEC320 C-13 - Each power strip has one IEC420 C-20 power inlet - UL and c-UL Listed Accessory 60950 - Power Strip is 66.25" long by 1.61" wide by 1.40" deep - 15A max per outlet @ 125; 10A max per outlet @ 250V - 16 Amp max per power strip

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vertical Power Strip for Cabinets.. - 13179 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vertical Power Strip for Cabinets..
13179
Chatsworth Products Vertical Power Strip for Cabinets.. 13179
CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be adjusted front-to-rear to align with equipment, and several power strips can be installed in each CPI Cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit breakers. Circuit breakers limit the amount of current available to the equipment. Select models also have a built in current meter with a digital display that shows the amount of current on the power strip. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Outlets are IEC320 C-13 - Each power strip has one IEC420 C-20 power inlet - UL and c-UL Listed Accessory 60950 - Power Strip is 66.25" long by 1.61" wide by 1.40" deep - 15A max per outlet @ 125; 10A max per outlet @ 250V - 16 Amp max per power strip

CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be adjusted front-to-rear to align with equipment, and several power strips can be installed in each CPI Cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit breakers. Circuit breakers limit the amount of current available to the equipment.
Select models also have a built in current meter with a digital display that shows the amount of current on the power strip. This feature assists with power management by allowing the user to judge the remaining capacity on the
power strip before adding a new device to the circuit.
Features:
- Outlets are IEC320 C-13
- Each power strip has one IEC420 C-20 power inlet
- UL and c-UL Listed Accessory 60950
- Power Strip is 66.25" long by 1.61" wide by 1.40" deep
- 15A max per outlet @ 125; 10A max per outlet @ 250V
- 16 Amp max per power strip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 13179
Product Name Chatsworth Products Vertical Power Strip for Cabinets..
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1583H8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details