TelephoneStuff.com Tripp Lite 12 AC Outlet 15 Amp Rackmount Power Strip RS-1215

Description
Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Detachable mounting flanges are configurable for rackmount, wallmount, under-counter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Includes 12 - 15 amp outlets (6 front/6 rear) - 15' power cord - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with circuit breaker - 120VAC, 50/60Hz electrical compatibility - Unit Dimensions: 1.75"H (1U) x 17.5"W x 4.5"D - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION
Description
Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Detachable mounting flanges are configurable for rackmount, wallmount, under-counter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Includes 12 - 15 amp outlets (6 front/6 rear) - 15' power cord - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with circuit breaker - 120VAC, 50/60Hz electrical compatibility - Unit Dimensions: 1.75"H (1U) x 17.5"W x 4.5"D - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 12 AC Outlet 15 Amp Rackmount Power Strip - RS-1215 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 12 AC Outlet 15 Amp Rackmount Power Strip
RS-1215
Tripp Lite 12 AC Outlet 15 Amp Rackmount Power Strip RS-1215
Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Detachable mounting flanges are configurable for rackmount, wallmount, under-counter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - Includes 12 - 15 amp outlets (6 front/6 rear) - 15' power cord - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp electrical capacity with circuit breaker - 120VAC, 50/60Hz electrical compatibility - Unit Dimensions: 1.75"H (1U) x 17.5"W x 4.5"D - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more.
Power Strip Features:
- Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options
- Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks)
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- Detachable mounting flanges are configurable for rackmount, wallmount, under-counter and other creative mounting options
- Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks)
- Includes 12 - 15 amp outlets (6 front/6 rear)
- 15' power cord
- Lighted power switch confirms power on/off status
- Snap-in switch guard prevents accidental turn off
- 15 amp electrical capacity with circuit breaker
- 120VAC, 50/60Hz electrical compatibility
- Unit Dimensions: 1.75"H (1U) x 17.5"W x 4.5"D
- DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number RS-1215
Product Name Tripp Lite 12 AC Outlet 15 Amp Rackmount Power Strip
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588H12C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685333 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details