TelephoneStuff.com Chatsworth Products Six Outlet Power Strip with Surge.. 10814-X03

Description
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad'' receptacles: polarity, no ground, high ground voltage
Description
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad'' receptacles: polarity, no ground, high ground voltage

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Six Outlet Power Strip with Surge.. - 10814-X03 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Six Outlet Power Strip with Surge..
10814-X03
Chatsworth Products Six Outlet Power Strip with Surge.. 10814-X03
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad'' receptacles: polarity, no ground, high ground voltage

Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz.
Features:
- Six 3-prong 110 outlets. 6' cord. On/Off switch
- UL 1449: 330/400 Clamping Voltage, CSA
- 15 Amp current limit
- Sine Wave Tracking-critical protection for sophisticated electronics of today
- Diagnostic LED's warn of "bad'' receptacles: polarity, no ground, high ground voltage

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 10814-X03
Product Name Chatsworth Products Six Outlet Power Strip with Surge..
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H77F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
View Details
12-Outlet (10-15A & 2-20A) Vertical Power Strip, 120V, 20A, 15-ft. Cord, 5-20P, 36 in. - PS361220 - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers