TelephoneStuff.com Chatsworth Products 125V 30Amp Vertical Power Strips for.. 12849-751

Description
Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips - UL Certifications: - 30 Amp - UL and c-UL Recognized 1950 - NEMA-NEMA, NEMA-IEC, or IEC-IEC connectors - 10' Attached cord with plug on NEMAmodels - IEC-IEC Models can be used with 125 Volt or 250 Volt circuits - Power cord/equipment cords must be purchased separately with IEC models - Power on indicator - green LED
Description
Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips - UL Certifications: - 30 Amp - UL and c-UL Recognized 1950 - NEMA-NEMA, NEMA-IEC, or IEC-IEC connectors - 10' Attached cord with plug on NEMAmodels - IEC-IEC Models can be used with 125 Volt or 250 Volt circuits - Power cord/equipment cords must be purchased separately with IEC models - Power on indicator - green LED

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 125V 30Amp Vertical Power Strips for.. - 12849-751 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 125V 30Amp Vertical Power Strips for..
12849-751
Chatsworth Products 125V 30Amp Vertical Power Strips for.. 12849-751
Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips - UL Certifications: - 30 Amp - UL and c-UL Recognized 1950 - NEMA-NEMA, NEMA-IEC, or IEC-IEC connectors - 10' Attached cord with plug on NEMAmodels - IEC-IEC Models can be used with 125 Volt or 250 Volt circuits - Power cord/equipment cords must be purchased separately with IEC models - Power on indicator - green LED

Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each.
Features:
- Single-phase, single input power strips
- UL Certifications:
- 30 Amp - UL and c-UL Recognized 1950
- NEMA-NEMA, NEMA-IEC, or IEC-IEC
connectors
- 10' Attached cord with plug on NEMAmodels
- IEC-IEC Models can be used with 125
Volt or 250 Volt circuits
- Power cord/equipment cords must be
purchased separately with IEC models
- Power on indicator - green LED

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12849-751
Product Name Chatsworth Products 125V 30Amp Vertical Power Strips for..
Voltage 115V
Phase Single
Current 30.0 amps
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1584T6D1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details