TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 2'.. S20GB206

Description
Plugmold® 2000 Series™ 2' Steel Power Strip with 4 Outlets. Features: - Length: 2' (609mm) - Distance Between Outlets: 6" (152 mm) - NEMA 5-15R Outlet Quantity: 4 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Finish: Stainless Steel - Sold in a Package of 2 Strips
Description
Plugmold® 2000 Series™ 2' Steel Power Strip with 4 Outlets. Features: - Length: 2' (609mm) - Distance Between Outlets: 6" (152 mm) - NEMA 5-15R Outlet Quantity: 4 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Finish: Stainless Steel - Sold in a Package of 2 Strips

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 2'.. - S20GB206 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 2'..
S20GB206
Legrand - Wiremold Plugmold® 2000 Series™ 2'.. S20GB206
Plugmold® 2000 Series™ 2' Steel Power Strip with 4 Outlets. Features: - Length: 2' (609mm) - Distance Between Outlets: 6" (152 mm) - NEMA 5-15R Outlet Quantity: 4 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - Finish: Stainless Steel - Sold in a Package of 2 Strips

Plugmold® 2000 Series™ 2' Steel Power Strip with 4 Outlets.
Features:
- Length: 2' (609mm)
- Distance Between Outlets: 6" (152 mm)
- NEMA 5-15R Outlet Quantity: 4
- GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor
- Finish: Stainless Steel
- Sold in a Package of 2 Strips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number S20GB206
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 2'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T15B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685443 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details