TelephoneStuff.com Chatsworth Products 19" Horizontal Power Strips with.. 13231

Description
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit breakers and surge-protection provide additional power protection. Circuit breakers limit the amount of current available to the equipment. Surge protection blocks excessive voltage from equipment. Both features are critical with unconditioned line power. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - 19" wide rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - Power strips are 1 RMU x 19" wide - Three-phase power strip is 2 RMU
Description
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit breakers and surge-protection provide additional power protection. Circuit breakers limit the amount of current available to the equipment. Surge protection blocks excessive voltage from equipment. Both features are critical with unconditioned line power. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - 19" wide rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - Power strips are 1 RMU x 19" wide - Three-phase power strip is 2 RMU

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 19" Horizontal Power Strips with.. - 13231 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 19" Horizontal Power Strips with..
13231
Chatsworth Products 19" Horizontal Power Strips with.. 13231
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit breakers and surge-protection provide additional power protection. Circuit breakers limit the amount of current available to the equipment. Surge protection blocks excessive voltage from equipment. Both features are critical with unconditioned line power. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - 19" wide rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - Power strips are 1 RMU x 19" wide - Three-phase power strip is 2 RMU

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit breakers and surge-protection provide additional power protection. Circuit breakers limit the amount of current available to the equipment. Surge protection blocks excessive voltage from equipment. Both features are critical with unconditioned line power.
Features:
- Circuit breakers and surge-protection provide power protection
- NEMA or IEC style connectors
- 19" wide rack-mount brackets included
- Uses no rack-mount spaces (RMU)
- UL and C-UL listed accessory
- Power strips are 1 RMU x 19" wide
- Three-phase power strip is 2 RMU

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 13231
Product Name Chatsworth Products 19" Horizontal Power Strips with..
Voltage 115V
Phase Three
Current 20.0 amps
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1589H4C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 4
Current 20.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details