TelephoneStuff.com Tripp Lite 12 AC Outlet 20-Amp Hardwired Power Strip with.. PS3612-20HW

Description
Tripp Lite's 20-amp hardwired power strip offers multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4" conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Features: - Versatile all-metal 36 inch format with 12 outlets arranged in a single row - Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Versatile all-metal 36 inch format with outlets arranged in a single row - 12 outlets total, 2 NEMA5-20R (20A style) and 10 NEMA5-15R (15A type) - 20 amp electrical capacity - 120VAC, 50/60Hz electrical compatibility - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION
Description
Tripp Lite's 20-amp hardwired power strip offers multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4" conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Features: - Versatile all-metal 36 inch format with 12 outlets arranged in a single row - Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Versatile all-metal 36 inch format with outlets arranged in a single row - 12 outlets total, 2 NEMA5-20R (20A style) and 10 NEMA5-15R (15A type) - 20 amp electrical capacity - 120VAC, 50/60Hz electrical compatibility - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 12 AC Outlet 20-Amp Hardwired Power Strip with.. - PS3612-20HW - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 12 AC Outlet 20-Amp Hardwired Power Strip with..
PS3612-20HW
Tripp Lite 12 AC Outlet 20-Amp Hardwired Power Strip with.. PS3612-20HW
Tripp Lite's 20-amp hardwired power strip offers multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4" conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Features: - Versatile all-metal 36 inch format with 12 outlets arranged in a single row - Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Versatile all-metal 36 inch format with outlets arranged in a single row - 12 outlets total, 2 NEMA5-20R (20A style) and 10 NEMA5-15R (15A type) - 20 amp electrical capacity - 120VAC, 50/60Hz electrical compatibility - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Tripp Lite's 20-amp hardwired power strip offers multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4" conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications.
Features:
- Versatile all-metal 36 inch format with 12 outlets arranged in a single row
- Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation
- Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications
- Versatile all-metal 36 inch format with outlets arranged in a single row
- 12 outlets total, 2 NEMA5-20R (20A style) and 10 NEMA5-15R (15A type)
- 20 amp electrical capacity
- 120VAC, 50/60Hz electrical compatibility
- DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PS3612-20HW
Product Name Tripp Lite 12 AC Outlet 20-Amp Hardwired Power Strip with..
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685327 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details