TelephoneStuff.com Toshiba 3-Outlet 240 VAC Power Strip Box BPSB240

Description
(208 or 240VAC Cord) 1 required with 2 or 3 Base/Expansion Cabinets. 2 required with 4 or 5-cabinet system.
Description
(208 or 240VAC Cord) 1 required with 2 or 3 Base/Expansion Cabinets. 2 required with 4 or 5-cabinet system.

Suppliers

Company
Product
Description
Supplier Links
Toshiba 3-Outlet 240 VAC Power Strip Box - BPSB240 - TelephoneStuff.com
Huntington Beach, CA, USA
Toshiba 3-Outlet 240 VAC Power Strip Box
BPSB240
Toshiba 3-Outlet 240 VAC Power Strip Box BPSB240
(208 or 240VAC Cord) 1 required with 2 or 3 Base/Expansion Cabinets. 2 required with 4 or 5-cabinet system.

(208 or 240VAC Cord) 1 required with 2 or 3 Base/Expansion Cabinets. 2 required with 4 or 5-cabinet system.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number BPSB240
Product Name Toshiba 3-Outlet 240 VAC Power Strip Box
Voltage 230V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963648 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
PDUs and Outlet Strips - 1585T8B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details