TelephoneStuff.com Tripp Lite 16 AC Outlet 15-Amp Mountable Power Strip PS4816

Description
Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 48" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 16 NEMA 5-15R output receptacles with 2.717 inch center-to-center spacing, 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features: - Sturdy all-metal 48 inch corded strip format with 2.717 inch center-to-center outlet spacing - Included mounting hardware supports vertical or horizontal mounting in rack enclosures, raceways and more - Includes 16 NEMA 5-15R output receptacles - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Lighted power switch with locking transparent cover prevents accidental shutoff - 15 amp electrical capacity with circuit breaker - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION
Description
Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 48" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 16 NEMA 5-15R output receptacles with 2.717 inch center-to-center spacing, 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features: - Sturdy all-metal 48 inch corded strip format with 2.717 inch center-to-center outlet spacing - Included mounting hardware supports vertical or horizontal mounting in rack enclosures, raceways and more - Includes 16 NEMA 5-15R output receptacles - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Lighted power switch with locking transparent cover prevents accidental shutoff - 15 amp electrical capacity with circuit breaker - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 16 AC Outlet 15-Amp Mountable Power Strip - PS4816 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 16 AC Outlet 15-Amp Mountable Power Strip
PS4816
Tripp Lite 16 AC Outlet 15-Amp Mountable Power Strip PS4816
Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 48" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 16 NEMA 5-15R output receptacles with 2.717 inch center-to-center spacing, 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features: - Sturdy all-metal 48 inch corded strip format with 2.717 inch center-to-center outlet spacing - Included mounting hardware supports vertical or horizontal mounting in rack enclosures, raceways and more - Includes 16 NEMA 5-15R output receptacles - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications - Lighted power switch with locking transparent cover prevents accidental shutoff - 15 amp electrical capacity with circuit breaker - DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 48" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 16 NEMA 5-15R output receptacles with 2.717 inch center-to-center spacing, 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments.
Features:
- Sturdy all-metal 48 inch corded strip format with 2.717 inch center-to-center outlet spacing
- Included mounting hardware supports vertical or horizontal mounting in rack enclosures, raceways and more
- Includes 16 NEMA 5-15R output receptacles
- Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications
- Lighted power switch with locking transparent cover prevents accidental shutoff
- 15 amp electrical capacity with circuit breaker
- DOES NOT PROVIDE SURGE OR LINE NOISE PROTECTION

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PS4816
Product Name Tripp Lite 16 AC Outlet 15-Amp Mountable Power Strip
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963648 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details