TelephoneStuff.com Hubbell 40" Vertical Mount Power Strip - 10x0 PR104

Description
Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 10 outlets on the front. Does not provide surge protection. Power Strip Features: - Power on LED indicator - Built-in circuit breaker - Rear outlets: 0 - 10' power cord - Includes universal swivel mounting brackets
Description
Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 10 outlets on the front. Does not provide surge protection. Power Strip Features: - Power on LED indicator - Built-in circuit breaker - Rear outlets: 0 - 10' power cord - Includes universal swivel mounting brackets

Suppliers

Company
Product
Description
Supplier Links
Hubbell 40" Vertical Mount Power Strip - 10x0 - PR104 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 40" Vertical Mount Power Strip - 10x0
PR104
Hubbell 40" Vertical Mount Power Strip - 10x0 PR104
Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 10 outlets on the front. Does not provide surge protection. Power Strip Features: - Power on LED indicator - Built-in circuit breaker - Rear outlets: 0 - 10' power cord - Includes universal swivel mounting brackets

Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 10 outlets on the front. Does not provide surge protection.
Power Strip Features:
- Power on LED indicator
- Built-in circuit breaker
- Rear outlets: 0
- 10' power cord
- Includes universal swivel mounting brackets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PR104
Product Name Hubbell 40" Vertical Mount Power Strip - 10x0
Unit Type Vertically Mounted
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 6
View Details
Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details