TelephoneStuff.com Chatsworth Products Stand-Off Six Outlet Power Strip with.. 11221-X23

Description
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad" receptacles: polarity, no ground, high ground voltage - 15 Amp current limit - Fits around equipment, saving rack space - Mounted on formed aluminum bar to standoff 6" from rack face
Description
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad" receptacles: polarity, no ground, high ground voltage - 15 Amp current limit - Fits around equipment, saving rack space - Mounted on formed aluminum bar to standoff 6" from rack face

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Stand-Off Six Outlet Power Strip with.. - 11221-X23 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Stand-Off Six Outlet Power Strip with..
11221-X23
Chatsworth Products Stand-Off Six Outlet Power Strip with.. 11221-X23
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad" receptacles: polarity, no ground, high ground voltage - 15 Amp current limit - Fits around equipment, saving rack space - Mounted on formed aluminum bar to standoff 6" from rack face

Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz.
Features:
- Six 3-prong 110 outlets. 6' cord. On/Off switch
- UL 1449: 330/400 Clamping Voltage, CSA
- 15 Amp current limit
- Sine Wave Tracking-critical protection for sophisticated electronics of today
- Diagnostic LED's warn of "bad" receptacles: polarity, no ground, high ground voltage
- 15 Amp current limit
- Fits around equipment, saving rack space
- Mounted on formed aluminum bar to standoff 6" from rack face

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 11221-X23
Product Name Chatsworth Products Stand-Off Six Outlet Power Strip with..
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T7A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685330 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details