TelephoneStuff.com Panduit® 19" Rack Mount Power Strip with 20 Amp.. CMRPSH20

Description
19" Rack Mount Power Strip with a 20 Amp Circuit, 10 Receptacles, 10' Power Cord, and NEMA 5-20P Plug. Power Strip Features: - Multiple mounting options provide a convenient power supply for active equipment - Dual circuit option for use with equipment requiring a redundant power supply - Dimensions: 1.72" H x 3.75" D x 19.00" W
Description
19" Rack Mount Power Strip with a 20 Amp Circuit, 10 Receptacles, 10' Power Cord, and NEMA 5-20P Plug. Power Strip Features: - Multiple mounting options provide a convenient power supply for active equipment - Dual circuit option for use with equipment requiring a redundant power supply - Dimensions: 1.72" H x 3.75" D x 19.00" W

Suppliers

Company
Product
Description
Supplier Links
Panduit® 19" Rack Mount Power Strip with 20 Amp.. - CMRPSH20 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 19" Rack Mount Power Strip with 20 Amp..
CMRPSH20
Panduit® 19" Rack Mount Power Strip with 20 Amp.. CMRPSH20
19" Rack Mount Power Strip with a 20 Amp Circuit, 10 Receptacles, 10' Power Cord, and NEMA 5-20P Plug. Power Strip Features: - Multiple mounting options provide a convenient power supply for active equipment - Dual circuit option for use with equipment requiring a redundant power supply - Dimensions: 1.72" H x 3.75" D x 19.00" W

19" Rack Mount Power Strip with a 20 Amp Circuit, 10 Receptacles, 10' Power Cord, and NEMA 5-20P Plug.
Power Strip Features:
- Multiple mounting options provide a convenient power supply for active equipment
- Dual circuit option for use with equipment requiring a redundant power supply
- Dimensions: 1.72" H x 3.75" D x 19.00" W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number CMRPSH20
Product Name Panduit® 19" Rack Mount Power Strip with 20 Amp..
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H15B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details