TelephoneStuff.com Southwest Data Products Vertical Power Strip with 20A.. SWE705-10-20ATL

Description
Vertical Power Strip with 20A Twist Lock Plug - 14 Outlet is Metal constructed for durability. Power Strip Features: - Power Strip is 48" in length with 15' power cord with NEMA L5-20P Twist Lock plugs - Fourteen NEMA 5-20R grounded 20A receptacles for outlet power distribution - Breaker protected - Metal construction for durability - UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - 20A rating with Circuit Breaker
Description
Vertical Power Strip with 20A Twist Lock Plug - 14 Outlet is Metal constructed for durability. Power Strip Features: - Power Strip is 48" in length with 15' power cord with NEMA L5-20P Twist Lock plugs - Fourteen NEMA 5-20R grounded 20A receptacles for outlet power distribution - Breaker protected - Metal construction for durability - UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - 20A rating with Circuit Breaker

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Vertical Power Strip with 20A.. - SWE705-10-20ATL - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Vertical Power Strip with 20A..
SWE705-10-20ATL
Southwest Data Products Vertical Power Strip with 20A.. SWE705-10-20ATL
Vertical Power Strip with 20A Twist Lock Plug - 14 Outlet is Metal constructed for durability. Power Strip Features: - Power Strip is 48" in length with 15' power cord with NEMA L5-20P Twist Lock plugs - Fourteen NEMA 5-20R grounded 20A receptacles for outlet power distribution - Breaker protected - Metal construction for durability - UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - 20A rating with Circuit Breaker

Vertical Power Strip with 20A Twist Lock Plug - 14 Outlet is Metal constructed for durability.
Power Strip Features:
- Power Strip is 48" in length with 15' power cord with NEMA L5-20P Twist Lock plugs
- Fourteen NEMA 5-20R grounded 20A receptacles for outlet power distribution
- Breaker protected
- Metal construction for durability
- UL listed
- Complete with hardware to mount vertically in cabinet or other surfaces
- Fits any SWDP cabinet 72" or taller
- 20A rating with Circuit Breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number SWE705-10-20ATL
Product Name Southwest Data Products Vertical Power Strip with 20A..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15851T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685406 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
Outlet Strip - PR206 - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 20
Current 15.0 amps
View Details