TelephoneStuff.com Tripp Lite PS-615 Hospital Grade Power Strip PS-615-HG

Description
PS-615 Hospital Grade Power Strip. 15 amp capacity AC power distribution in a rugged all-metal outlet strip for 120 volt applications with six (6) receptacles. Features: - Rugged all-metal housing withstands years of use without breakage - 6 Hospital-Grade NEMA5-15RHG output receptacles - 15 foot AC cord with integrated, molded Hospital-Grade NEMA5-15PHG plug - Optional use keyhole mounting tabs and flanges - Switchless design prevents accidental shutoff - 15 amp electrical capacity with built-in resettable circuit breaker - 120 volt, 50/60Hz electrical compatibility - Certified by UL (USA) and cUL (Canada)
Description
PS-615 Hospital Grade Power Strip. 15 amp capacity AC power distribution in a rugged all-metal outlet strip for 120 volt applications with six (6) receptacles. Features: - Rugged all-metal housing withstands years of use without breakage - 6 Hospital-Grade NEMA5-15RHG output receptacles - 15 foot AC cord with integrated, molded Hospital-Grade NEMA5-15PHG plug - Optional use keyhole mounting tabs and flanges - Switchless design prevents accidental shutoff - 15 amp electrical capacity with built-in resettable circuit breaker - 120 volt, 50/60Hz electrical compatibility - Certified by UL (USA) and cUL (Canada)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite PS-615 Hospital Grade Power Strip - PS-615-HG - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite PS-615 Hospital Grade Power Strip
PS-615-HG
Tripp Lite PS-615 Hospital Grade Power Strip PS-615-HG
PS-615 Hospital Grade Power Strip. 15 amp capacity AC power distribution in a rugged all-metal outlet strip for 120 volt applications with six (6) receptacles. Features: - Rugged all-metal housing withstands years of use without breakage - 6 Hospital-Grade NEMA5-15RHG output receptacles - 15 foot AC cord with integrated, molded Hospital-Grade NEMA5-15PHG plug - Optional use keyhole mounting tabs and flanges - Switchless design prevents accidental shutoff - 15 amp electrical capacity with built-in resettable circuit breaker - 120 volt, 50/60Hz electrical compatibility - Certified by UL (USA) and cUL (Canada)

PS-615 Hospital Grade Power Strip. 15 amp capacity AC power distribution in a rugged all-metal outlet strip for 120 volt applications with six (6) receptacles.
Features:
- Rugged all-metal housing withstands years of use without breakage
- 6 Hospital-Grade NEMA5-15RHG output receptacles
- 15 foot AC cord with integrated, molded Hospital-Grade NEMA5-15PHG plug
- Optional use keyhole mounting tabs and flanges
- Switchless design prevents accidental shutoff
- 15 amp electrical capacity with built-in resettable circuit breaker
- 120 volt, 50/60Hz electrical compatibility
- Certified by UL (USA) and cUL (Canada)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PS-615-HG
Product Name Tripp Lite PS-615 Hospital Grade Power Strip
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
PDUs and Outlet Strips - 1585T10B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details