TelephoneStuff.com Tripp Lite Power It! Power Strip TLM915NC

Description
Power It! Power Strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features: - 9 NEMA 5-15R outlets - 1 end-mounted outlet ideal for accommodating a transformer without blocking other outlets - 15-foot AC power cord - Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications - Rugged metal case provides extra safety and durability - 120V AC, 50/60Hz electrical compatibility - 15A integrated circuit breaker to prevent dangerous overloads - Illuminated power switch with transparent cover to prevent accidental shutoff - RoHS compliant - UL certification Package Contents: - (1) TLM915NC power strip - (1) Warranty information - (1) Instruction manual
Description
Power It! Power Strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features: - 9 NEMA 5-15R outlets - 1 end-mounted outlet ideal for accommodating a transformer without blocking other outlets - 15-foot AC power cord - Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications - Rugged metal case provides extra safety and durability - 120V AC, 50/60Hz electrical compatibility - 15A integrated circuit breaker to prevent dangerous overloads - Illuminated power switch with transparent cover to prevent accidental shutoff - RoHS compliant - UL certification Package Contents: - (1) TLM915NC power strip - (1) Warranty information - (1) Instruction manual

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Power It! Power Strip - TLM915NC - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Power It! Power Strip
TLM915NC
Tripp Lite Power It! Power Strip TLM915NC
Power It! Power Strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features: - 9 NEMA 5-15R outlets - 1 end-mounted outlet ideal for accommodating a transformer without blocking other outlets - 15-foot AC power cord - Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications - Rugged metal case provides extra safety and durability - 120V AC, 50/60Hz electrical compatibility - 15A integrated circuit breaker to prevent dangerous overloads - Illuminated power switch with transparent cover to prevent accidental shutoff - RoHS compliant - UL certification Package Contents: - (1) TLM915NC power strip - (1) Warranty information - (1) Instruction manual

Power It! Power Strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket.
Features:
- 9 NEMA 5-15R outlets
- 1 end-mounted outlet ideal for accommodating a transformer without blocking other outlets
- 15-foot AC power cord
- Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications
- Rugged metal case provides extra safety and durability
- 120V AC, 50/60Hz electrical compatibility
- 15A integrated circuit breaker to prevent dangerous overloads
- Illuminated power switch with transparent cover to prevent accidental shutoff
- RoHS compliant
- UL certification
Package Contents:
- (1) TLM915NC power strip
- (1) Warranty information
- (1) Instruction manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number TLM915NC
Product Name Tripp Lite Power It! Power Strip
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T10B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685386 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details