TelephoneStuff.com Chatsworth Products Vertical Power Strips with Amp.. 12851

Description
Vertical power strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional offset mounting brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed accessory - Dimension: 66.25” L - 20 Outlets
Description
Vertical power strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional offset mounting brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed accessory - Dimension: 66.25” L - 20 Outlets

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vertical Power Strips with Amp.. - 12851 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vertical Power Strips with Amp..
12851
Chatsworth Products Vertical Power Strips with Amp.. 12851
Vertical power strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional offset mounting brackets. Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit. Features: - Circuit breakers and surge-protection provide power protection - NEMA or IEC style connectors - Rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL Listed accessory - Dimension: 66.25” L - 20 Outlets

Vertical power strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional offset mounting brackets.
Select models also have a built in current meter with a digital display. This feature assists with power management by allowing the user to judge the remaining capacity on the power strip before adding a new device to the circuit.
Features:
- Circuit breakers and surge-protection provide power protection
- NEMA or IEC style connectors
- Rack-mount brackets included
- Uses no rack-mount spaces (RMU)
- UL and C-UL Listed accessory
- Dimension: 66.25” L
- 20 Outlets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12851
Product Name Chatsworth Products Vertical Power Strips with Amp..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588T12A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details