TelephoneStuff.com Chatsworth Products Six Outlet Power Strip with Surge.. 10814-X01

Description
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad'' receptacles: polarity, no ground, high ground voltage
Description
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad'' receptacles: polarity, no ground, high ground voltage

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Six Outlet Power Strip with Surge.. - 10814-X01 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Six Outlet Power Strip with Surge..
10814-X01
Chatsworth Products Six Outlet Power Strip with Surge.. 10814-X01
Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's warn of "bad'' receptacles: polarity, no ground, high ground voltage

Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz.
Features:
- Six 3-prong 110 outlets. 6' cord. On/Off switch
- UL 1449: 330/400 Clamping Voltage, CSA
- 15 Amp current limit
- Sine Wave Tracking-critical protection for sophisticated electronics of today
- Diagnostic LED's warn of "bad'' receptacles: polarity, no ground, high ground voltage

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 10814-X01
Product Name Chatsworth Products Six Outlet Power Strip with Surge..
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963565 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Protection Thermal Fuse
View Details
PDUs and Outlet Strips - 1582T8E1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details