TelephoneStuff.com Southwest Data Products Power Strip with Twist Lock Plug -.. SWE705-10-TL

Description
Power Strip with Twist Lock Plug - 10 Outlet is breaker protected. Power Strip Features: - Ten Grounded Outlet Power Distribution - Breaker protected - Metal construction for durability - 210V and UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - L5-15 twist lock plug on cord end - Ten grounded outlets - Power Strip is 48" in length with a 6' Power Cord with L5-15 plug - 15 Amp rating with circuit breaker
Description
Power Strip with Twist Lock Plug - 10 Outlet is breaker protected. Power Strip Features: - Ten Grounded Outlet Power Distribution - Breaker protected - Metal construction for durability - 210V and UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - L5-15 twist lock plug on cord end - Ten grounded outlets - Power Strip is 48" in length with a 6' Power Cord with L5-15 plug - 15 Amp rating with circuit breaker

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Power Strip with Twist Lock Plug -.. - SWE705-10-TL - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Power Strip with Twist Lock Plug -..
SWE705-10-TL
Southwest Data Products Power Strip with Twist Lock Plug -.. SWE705-10-TL
Power Strip with Twist Lock Plug - 10 Outlet is breaker protected. Power Strip Features: - Ten Grounded Outlet Power Distribution - Breaker protected - Metal construction for durability - 210V and UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Fits any SWDP cabinet 72" or taller - L5-15 twist lock plug on cord end - Ten grounded outlets - Power Strip is 48" in length with a 6' Power Cord with L5-15 plug - 15 Amp rating with circuit breaker

Power Strip with Twist Lock Plug - 10 Outlet is breaker protected.
Power Strip Features:
- Ten Grounded Outlet Power Distribution
- Breaker protected
- Metal construction for durability
- 210V and UL listed
- Complete with hardware to mount vertically in cabinet or other surfaces
- Fits any SWDP cabinet 72" or taller
- L5-15 twist lock plug on cord end
- Ten grounded outlets
- Power Strip is 48" in length with a 6' Power Cord with L5-15 plug
- 15 Amp rating with circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number SWE705-10-TL
Product Name Southwest Data Products Power Strip with Twist Lock Plug -..
Protection Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H10B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685507 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type e - french
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details