TelephoneStuff.com Southwest Data Products Power Strip - 8 Outlet SWE705-8

Description
Power Strip - 8 Outlet provides power distribution and is breaker protected. Power Strip Features: - Eight grounded outlets - Power Strip is 42" in length with a 6' Power Cord - Metal construction for durability - UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Designed to fit any SWDP 48" cabinet - 15 amp rating with circuit breaker
Description
Power Strip - 8 Outlet provides power distribution and is breaker protected. Power Strip Features: - Eight grounded outlets - Power Strip is 42" in length with a 6' Power Cord - Metal construction for durability - UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Designed to fit any SWDP 48" cabinet - 15 amp rating with circuit breaker

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Power Strip - 8 Outlet - SWE705-8 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Power Strip - 8 Outlet
SWE705-8
Southwest Data Products Power Strip - 8 Outlet SWE705-8
Power Strip - 8 Outlet provides power distribution and is breaker protected. Power Strip Features: - Eight grounded outlets - Power Strip is 42" in length with a 6' Power Cord - Metal construction for durability - UL listed - Complete with hardware to mount vertically in cabinet or other surfaces - Designed to fit any SWDP 48" cabinet - 15 amp rating with circuit breaker

Power Strip - 8 Outlet provides power distribution and is breaker protected.
Power Strip Features:
- Eight grounded outlets
- Power Strip is 42" in length with a 6' Power Cord
- Metal construction for durability
- UL listed
- Complete with hardware to mount vertically in cabinet or other surfaces
- Designed to fit any SWDP 48" cabinet
- 15 amp rating with circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number SWE705-8
Product Name Southwest Data Products Power Strip - 8 Outlet
Protection Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1585T15B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details