TelephoneStuff.com Chatsworth Products Stand-off Mount Power Strip 19".. 12817

Description
Streamlined, durable steel body is fitted with bracket for mounting. Features: - 19" rack mount - 15 or 20 amp rating, eight outlets, 10' Cord - UL Listed
Description
Streamlined, durable steel body is fitted with bracket for mounting. Features: - 19" rack mount - 15 or 20 amp rating, eight outlets, 10' Cord - UL Listed

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Stand-off Mount Power Strip 19".. - 12817 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Stand-off Mount Power Strip 19"..
12817
Chatsworth Products Stand-off Mount Power Strip 19".. 12817
Streamlined, durable steel body is fitted with bracket for mounting. Features: - 19" rack mount - 15 or 20 amp rating, eight outlets, 10' Cord - UL Listed

Streamlined, durable steel body is fitted with bracket for mounting.
Features:
- 19" rack mount
- 15 or 20 amp rating, eight outlets, 10' Cord
- UL Listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12817
Product Name Chatsworth Products Stand-off Mount Power Strip 19"..
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685333 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details