TelephoneStuff.com Southwest Data Products Rack Mount Power Strip - 6 Outlet SWE705-RM

Description
Rack Mount Power Strip - 6 Outlet provides power distribution on front side of unit for 19" rack mount unit. Power Strip Features: - 6 Breaker protected Outlets - Metal construction for durability - UL listed - Complete with mounting hardware - One rack unit high - 1.75" - 19" Wide - 6' Power Cord - 15 Amp rating with circuit breaker
Description
Rack Mount Power Strip - 6 Outlet provides power distribution on front side of unit for 19" rack mount unit. Power Strip Features: - 6 Breaker protected Outlets - Metal construction for durability - UL listed - Complete with mounting hardware - One rack unit high - 1.75" - 19" Wide - 6' Power Cord - 15 Amp rating with circuit breaker

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Rack Mount Power Strip - 6 Outlet - SWE705-RM - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Rack Mount Power Strip - 6 Outlet
SWE705-RM
Southwest Data Products Rack Mount Power Strip - 6 Outlet SWE705-RM
Rack Mount Power Strip - 6 Outlet provides power distribution on front side of unit for 19" rack mount unit. Power Strip Features: - 6 Breaker protected Outlets - Metal construction for durability - UL listed - Complete with mounting hardware - One rack unit high - 1.75" - 19" Wide - 6' Power Cord - 15 Amp rating with circuit breaker

Rack Mount Power Strip - 6 Outlet provides power distribution on front side of unit for 19" rack mount unit.
Power Strip Features:
- 6 Breaker protected Outlets
- Metal construction for durability
- UL listed
- Complete with mounting hardware
- One rack unit high - 1.75"
- 19" Wide
- 6' Power Cord
- 15 Amp rating with circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number SWE705-RM
Product Name Southwest Data Products Rack Mount Power Strip - 6 Outlet
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963641 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
PDUs and Outlet Strips - 1581H5DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 5
Current 10.0 amps
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details