TelephoneStuff.com Hubbell 19" Rack Mount Power Strip 0x10 PR10120

Description
Power Strip can be mounted in all HPW cabinets and racks with 10 outlets on the rear to distribute power to active equipment. Does not provide surge protection. Power Strip Features: - 20 Amp - Mounts into 19" racks and cabinets - On/off switch - Power on LED indicator - Built-in circuit breaker - Front outlets: 0 - 1 rack unit high - 10' power cord
Description
Power Strip can be mounted in all HPW cabinets and racks with 10 outlets on the rear to distribute power to active equipment. Does not provide surge protection. Power Strip Features: - 20 Amp - Mounts into 19" racks and cabinets - On/off switch - Power on LED indicator - Built-in circuit breaker - Front outlets: 0 - 1 rack unit high - 10' power cord

Suppliers

Company
Product
Description
Supplier Links
Hubbell 19" Rack Mount Power Strip 0x10 - PR10120 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 19" Rack Mount Power Strip 0x10
PR10120
Hubbell 19" Rack Mount Power Strip 0x10 PR10120
Power Strip can be mounted in all HPW cabinets and racks with 10 outlets on the rear to distribute power to active equipment. Does not provide surge protection. Power Strip Features: - 20 Amp - Mounts into 19" racks and cabinets - On/off switch - Power on LED indicator - Built-in circuit breaker - Front outlets: 0 - 1 rack unit high - 10' power cord

Power Strip can be mounted in all HPW cabinets and racks with 10 outlets on the rear to distribute power to active equipment. Does not provide surge protection.
Power Strip Features:
- 20 Amp
- Mounts into 19" racks and cabinets
- On/off switch
- Power on LED indicator
- Built-in circuit breaker
- Front outlets: 0
- 1 rack unit high
- 10' power cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PR10120
Product Name Hubbell 19" Rack Mount Power Strip 0x10
Protection Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1584T8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - DP1N622415 - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 24
View Details