TelephoneStuff.com Leviton General-Duty 6-Outlet Plug Strip 5100-IPS

Description
General-Duty 6-Outlet Plug Strip features Rugged aluminum housing for use in rough environments. Features: - Six protected outlets - Resettable circuit breaker and internal fusing - May be wall mounted - If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to assure the load will not be operated while vulnerable to transient voltage surges - 6 foot cord
Description
General-Duty 6-Outlet Plug Strip features Rugged aluminum housing for use in rough environments. Features: - Six protected outlets - Resettable circuit breaker and internal fusing - May be wall mounted - If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to assure the load will not be operated while vulnerable to transient voltage surges - 6 foot cord

Suppliers

Company
Product
Description
Supplier Links
Leviton General-Duty 6-Outlet Plug Strip - 5100-IPS - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton General-Duty 6-Outlet Plug Strip
5100-IPS
Leviton General-Duty 6-Outlet Plug Strip 5100-IPS
General-Duty 6-Outlet Plug Strip features Rugged aluminum housing for use in rough environments. Features: - Six protected outlets - Resettable circuit breaker and internal fusing - May be wall mounted - If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to assure the load will not be operated while vulnerable to transient voltage surges - 6 foot cord

General-Duty 6-Outlet Plug Strip features Rugged aluminum housing for use in rough environments.
Features:
- Six protected outlets
- Resettable circuit breaker and internal fusing
- May be wall mounted
- If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to assure the load will not be operated while vulnerable to transient voltage surges
- 6 foot cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 5100-IPS
Product Name Leviton General-Duty 6-Outlet Plug Strip
Unit Type Plug Strip; Wall Mount (No Cabling)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1584H6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details