TelephoneStuff.com ICC 125VAC Rack Mount Power Strip ICCMSPS15S

Description
ICC’s rack mounted surge protected power strip provides excellent protection against damage to expensive hightech communications equipment, utilizing only a single rack space (1 RMS). An internal circuit breaker and integrated line noise attenuation circuitry protect against data disruption from sudden unwanted frequency or voltage interferences. A 15A A/ 125 VAC surged protected power strip capable of providing protection to equipment up to a maximum clamping voltage of 330 Volts. A 20 Amp non-surged unit with eight front outlets is also available for higher power rated equipment. Features: - UL Listed in US and Canada - 8 Outlets - 12' Long power cord - Lighted power switch - EMI/RFI protection
Description
ICC’s rack mounted surge protected power strip provides excellent protection against damage to expensive hightech communications equipment, utilizing only a single rack space (1 RMS). An internal circuit breaker and integrated line noise attenuation circuitry protect against data disruption from sudden unwanted frequency or voltage interferences. A 15A A/ 125 VAC surged protected power strip capable of providing protection to equipment up to a maximum clamping voltage of 330 Volts. A 20 Amp non-surged unit with eight front outlets is also available for higher power rated equipment. Features: - UL Listed in US and Canada - 8 Outlets - 12' Long power cord - Lighted power switch - EMI/RFI protection

Suppliers

Company
Product
Description
Supplier Links
ICC 125VAC Rack Mount Power Strip - ICCMSPS15S - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 125VAC Rack Mount Power Strip
ICCMSPS15S
ICC 125VAC Rack Mount Power Strip ICCMSPS15S
ICC’s rack mounted surge protected power strip provides excellent protection against damage to expensive hightech communications equipment, utilizing only a single rack space (1 RMS). An internal circuit breaker and integrated line noise attenuation circuitry protect against data disruption from sudden unwanted frequency or voltage interferences. A 15A A/ 125 VAC surged protected power strip capable of providing protection to equipment up to a maximum clamping voltage of 330 Volts. A 20 Amp non-surged unit with eight front outlets is also available for higher power rated equipment. Features: - UL Listed in US and Canada - 8 Outlets - 12' Long power cord - Lighted power switch - EMI/RFI protection

ICC’s rack mounted surge protected power strip provides excellent protection against damage to expensive hightech
communications equipment, utilizing only a single rack space (1 RMS). An internal circuit breaker and
integrated line noise attenuation circuitry protect against data disruption from sudden unwanted frequency or
voltage interferences. A 15A A/ 125 VAC surged protected power strip capable of providing protection to
equipment up to a maximum clamping voltage of 330 Volts. A 20 Amp non-surged unit with eight front outlets is also available for higher power rated equipment.
Features:
- UL Listed in US and Canada
- 8 Outlets
- 12' Long power cord
- Lighted power switch
- EMI/RFI protection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number ICCMSPS15S
Product Name ICC 125VAC Rack Mount Power Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852T8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963701 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details