TelephoneStuff.com Chatsworth Products Power Strip with On/Off Switch ,.. 12301

Description
The CPI transformer-spaced power strip lets you plug in bulky, awkward transformers without skipping outlets. Features 8 outlets (4 front/4 rear) and surge protection rated at 15 amps, 125 volts. Mounts on 19", 23" or 25" racks available with or without On/Off switch. Only one rack mounting unit (1.75") high. 10' cord. Easy mounting to rack channel. #12-24 thumb screws included for mounting strip to rack. Packaged one per shipping carton. Available in black only. Features: - 8 transformer spaced 3-prong (4 front/4 rear) 110 outlets - 330/500 Clamping Voltage - On/Off switch - Rated at 15 Amp at 125VAC - 15 Amp resettable circuit breaker, green LED power on and red LED surge protection active indicators
Description
The CPI transformer-spaced power strip lets you plug in bulky, awkward transformers without skipping outlets. Features 8 outlets (4 front/4 rear) and surge protection rated at 15 amps, 125 volts. Mounts on 19", 23" or 25" racks available with or without On/Off switch. Only one rack mounting unit (1.75") high. 10' cord. Easy mounting to rack channel. #12-24 thumb screws included for mounting strip to rack. Packaged one per shipping carton. Available in black only. Features: - 8 transformer spaced 3-prong (4 front/4 rear) 110 outlets - 330/500 Clamping Voltage - On/Off switch - Rated at 15 Amp at 125VAC - 15 Amp resettable circuit breaker, green LED power on and red LED surge protection active indicators

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Power Strip with On/Off Switch ,.. - 12301 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Power Strip with On/Off Switch ,..
12301
Chatsworth Products Power Strip with On/Off Switch ,.. 12301
The CPI transformer-spaced power strip lets you plug in bulky, awkward transformers without skipping outlets. Features 8 outlets (4 front/4 rear) and surge protection rated at 15 amps, 125 volts. Mounts on 19", 23" or 25" racks available with or without On/Off switch. Only one rack mounting unit (1.75") high. 10' cord. Easy mounting to rack channel. #12-24 thumb screws included for mounting strip to rack. Packaged one per shipping carton. Available in black only. Features: - 8 transformer spaced 3-prong (4 front/4 rear) 110 outlets - 330/500 Clamping Voltage - On/Off switch - Rated at 15 Amp at 125VAC - 15 Amp resettable circuit breaker, green LED power on and red LED surge protection active indicators

The CPI transformer-spaced power strip lets you plug in bulky, awkward transformers without skipping outlets. Features 8 outlets (4 front/4 rear) and surge protection rated at 15 amps, 125 volts. Mounts on 19", 23" or 25" racks available with or without On/Off switch. Only one rack mounting unit (1.75") high. 10' cord. Easy mounting to rack channel. #12-24 thumb screws included for mounting strip to rack. Packaged one per shipping carton. Available in black only.
Features:
- 8 transformer spaced 3-prong (4 front/4 rear) 110 outlets
- 330/500 Clamping Voltage
- On/Off switch
- Rated at 15 Amp at 125VAC
- 15 Amp resettable circuit breaker, green LED power on and red LED surge protection active indicators

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12301
Product Name Chatsworth Products Power Strip with On/Off Switch ,..
Unit Type Rack Style
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963641 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details