TelephoneStuff.com Middle Atlantic 20 Amp 20 Outlet PDT Series Power Strip PDT-2020C-NS

Description
High density power strips feature a slim, low-profile design. Power Strip Features: - Slim low-profile design requires minimum space - Lightweight aluminum chassis - Mounting hardware included - Black anodized finish - UL Listed in the US and Canada - Basic Dimension Length: 72.75"
Description
High density power strips feature a slim, low-profile design. Power Strip Features: - Slim low-profile design requires minimum space - Lightweight aluminum chassis - Mounting hardware included - Black anodized finish - UL Listed in the US and Canada - Basic Dimension Length: 72.75"

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 20 Amp 20 Outlet PDT Series Power Strip - PDT-2020C-NS - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 20 Amp 20 Outlet PDT Series Power Strip
PDT-2020C-NS
Middle Atlantic 20 Amp 20 Outlet PDT Series Power Strip PDT-2020C-NS
High density power strips feature a slim, low-profile design. Power Strip Features: - Slim low-profile design requires minimum space - Lightweight aluminum chassis - Mounting hardware included - Black anodized finish - UL Listed in the US and Canada - Basic Dimension Length: 72.75"

High density power strips feature a slim, low-profile design.
Power Strip Features:
- Slim low-profile design requires minimum space
- Lightweight aluminum chassis
- Mounting hardware included
- Black anodized finish
- UL Listed in the US and Canada
- Basic Dimension Length: 72.75"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number PDT-2020C-NS
Product Name Middle Atlantic 20 Amp 20 Outlet PDT Series Power Strip
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H36C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details