TelephoneStuff.com Chatsworth Products 125V 30A Vertical Power Strips for.. 12852

Description
The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access for all rack-mounted equipment. Easy rack mounting to channel provides flexibility in vertical placement of brackets. Mounting screws included. Sold individually Features: - Circuit breaker - Versa-Clamp brackets provide 6.5" offset from rack channel and allows rotation of power strip prior to securing in place - Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place - Versa-Clamp brackets mount to any EIA standard rack - Available in black finish only
Description
The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access for all rack-mounted equipment. Easy rack mounting to channel provides flexibility in vertical placement of brackets. Mounting screws included. Sold individually Features: - Circuit breaker - Versa-Clamp brackets provide 6.5" offset from rack channel and allows rotation of power strip prior to securing in place - Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place - Versa-Clamp brackets mount to any EIA standard rack - Available in black finish only

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 125V 30A Vertical Power Strips for.. - 12852 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 125V 30A Vertical Power Strips for..
12852
Chatsworth Products 125V 30A Vertical Power Strips for.. 12852
The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access for all rack-mounted equipment. Easy rack mounting to channel provides flexibility in vertical placement of brackets. Mounting screws included. Sold individually Features: - Circuit breaker - Versa-Clamp brackets provide 6.5" offset from rack channel and allows rotation of power strip prior to securing in place - Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place - Versa-Clamp brackets mount to any EIA standard rack - Available in black finish only

The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access for all rack-mounted equipment. Easy rack mounting to channel provides flexibility in vertical placement of brackets. Mounting screws included. Sold individually
Features:
- Circuit breaker
- Versa-Clamp brackets provide 6.5" offset from rack channel and allows rotation of power strip prior to securing in place
- Versa-Clamp brackets allow power strip to be adjusted vertically before securing in place
- Versa-Clamp brackets mount to any EIA standard rack
- Available in black finish only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number 12852
Product Name Chatsworth Products 125V 30A Vertical Power Strips for..
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details