TelephoneStuff.com Legrand - Wiremold Plugmold® 2000 Series™ 5'.. V20GB512

Description
Plugmold® 2000 Series™ 5' Steel Power Strip with 5 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 12" - NEMA 5-15R Outlet Quantity: 5 - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - IG-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated-isolated grounding conductor. Orange receptacles. - Length: 5'
Description
Plugmold® 2000 Series™ 5' Steel Power Strip with 5 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 12" - NEMA 5-15R Outlet Quantity: 5 - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - IG-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated-isolated grounding conductor. Orange receptacles. - Length: 5'

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Plugmold® 2000 Series™ 5'.. - V20GB512 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Plugmold® 2000 Series™ 5'..
V20GB512
Legrand - Wiremold Plugmold® 2000 Series™ 5'.. V20GB512
Plugmold® 2000 Series™ 5' Steel Power Strip with 5 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered. Power Strip Features: - Distance Between Outlets: 12" - NEMA 5-15R Outlet Quantity: 5 - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor - IG-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated-isolated grounding conductor. Orange receptacles. - Length: 5'

Plugmold® 2000 Series™ 5' Steel Power Strip with 5 Outlets.
Minimum Ordering Specifics:
'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 10' can always be Ordered.
Power Strip Features:
- Distance Between Outlets: 12"
- NEMA 5-15R Outlet Quantity: 5
- Available Finishes:
- Black
- Gray
- Ivory
- Stainless Steel
- White
- Available Wiring Configurations:
- GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor
- GBA-Series Wiring Configuration: 4-wire, #12 THHN (2 hot, 1 neutral and 1 ground), 2 circuit; outlets wired alternately; has insulated grounding conductor
- IG-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated-isolated grounding conductor. Orange receptacles.
- Length: 5'

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Strips
Product Number V20GB512
Product Name Legrand - Wiremold Plugmold® 2000 Series™ 5'..
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685392 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1589H70F124 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 24
Current 20.0 amps
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Outlet Strip - DP1N191415 - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 14
View Details