Mueller Electric Company Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Adapter: Stackable, Dual banana plugs to female BNC. | |
| Adapter: Stackable, Dual banana plugs to female BNC | |
| Banana Plug, Solderless Screw Connection, Stackable | |
| BNC “T” Connector F-M-F | |
| BNC CONNECTOR 90 DEGREE F/M | |
| BNC Connector Female to Female | |
| BNC Connector Male to Male | |
| BNC FEMALE PANEL MOUNT | |
| Dual 4mm Banana Jack with mounting plate. Jack spacing is 3/4″ | |
| Dual Mini (3mm) Gold Plated Banana Jack with Black Spacer. Jack spacing is 1/2″ | |
| Gold plated brass binding post. Allows for easy and fast connection to either bare wires, spade terminals or banana plugs | |
| Male BNC to Dual Binding Post adapter | |
| Male BNC to Stackable Banana Plugs. Overmolded design with 20 AWG wires | |
| Mini Banana Plug (10 Pack). Gold plated beryllium copper contacts with nylon, Threaded insulator. | |
| Mounts in 1/2″ diameter hole with panels up to .39″ thick 600 Volt Cat III and 1000 Volt Cat II, 45 Amps. Can be used with all shrouded, unshrouded and... | |
| Panel mountable in 15/32″ diameter hole, Panel thicknesses between .080″ and .40″ Compatible with all shrouded, un-shrouded and retractable 4mm banana plugs. 600 Volt Cat III, 1000 Volt Cat II,... | |
| Retractable Banana Plug, Spring Loaded Shroud. 20 Amps. Connects to 18-22 AWG wire | |
| Retractable, Stackable Banana Plug, Spring Loaded Clear Shroud, Solder Connection for 10-12 AWG wire. The “@” in the model number indicates color. Available colors are: -0 Black, -2 Red, -4... | |
| Retractable, Stackable Banana Plug, Spring Loaded Clear Shroud, Solder Connection for 14-18 AWG wire. The “@” in the model number indicates color. Available colors are: -0 Black, -2 Red, -4... | |
| Shrouded 4mm Banana Plug, Plastic Safety tip and Strain Relief. | |
| Solderless, Dual 4MM Banana Plug. 15 Amps, Screw Connection | |
| The .080″ gold plated pins are internally shorted. Convenient .080″ jacks allow monitoring with a standard multimeter probe. Pin spacing is 1/2″. | |
| The BU-31104-* is a fully insulated, stackable 4mm Banana plug. It can be plugged into any standard 4mm banana jack that accepts shrouded banana plugs. The Jack end will accept... | |
| TRIPLE BANANA 4MM, RED | |
| UL® Listed 4mm Banana Coupler, Mates with all shrouded, unshrouded, and retractable 4mm Banana plugs. 1000 Volts, 15 Amps. “@” In model number indicates color -0 black, -2 red, -4... | |
| UL® Listed press fit 4mm banana jack. Mounts in a 7/16″ (11.2 mm) diameter hole. Accepts shrouded, unshrouded, and retractable 4mm banana plugs. 1000 volts, 15 Amps |
| << Prev | Next >> |