Mueller Electric Company Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms | |
| Test Lead RG58 Coax with Male BNC Connectors at each end. 10 Ft. Long | |
| Test Lead RG58 Coax with Male BNC Connectors at each end. 15 Ft. Long | |
| Test Lead RG58 Coax with Male BNC Connectors at each end. 2 Ft. Long | |
| BNC Female Breakout Insulated Mini-Alligator Clips Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. BU-30 with No. BU-31-X insulators; | |
| BNC Female Breakout to Stackable Pin Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper... | |
| BNC Female Breakout to Stackable Single Banana Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned... | |
| BNC Male Breakout Insulated Insulated Mini-Alligator Clips Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. 30 BL with No. | |
| BNC Male Breakout to Mini Micro Clip Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper... | |
| BNC Male Breakout to Stackable Pin Plug Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with... | |
| BNC Male Breakout to Tinned End Wires Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper... | |
| BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands... |