Mueller Electric Company Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric BU-60HS-4

Description
ALLIGATOR CLIP, 7.9MM, 10A, YELLOW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 7.9MM, 10A, YELLOW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric - 37B8848 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric
37B8848
Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric 37B8848
ALLIGATOR CLIP, 7.9MM, 10A, YELLOW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, 7.9MM, 10A, YELLOW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
BU-60HS-4
Test Clips BU-60HS-4
Test Clips Yellow Alligator Ste

Test Clips Yellow Alligator Ste

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 37B8848 BU-60HS-4
Product Name Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric Test Clips
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details