Banana Jack Connector Standard Banana Solder Tabs Black
BANANA JACK, 35A, 1KV, BLACK, PANEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:35A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: NA
CONN BANANA JACK SLDR TABS BLACK
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-1266-ND | 2799580 | 96B6400 | BU-31610-0 |
| Product Name | Jacks, Plugs | Banana Connectors | Banana Jack, 35A, 1Kv, Black, Panel; Gender Mueller Electric | Jacks, Plugs |
| Gender | Female / Jack | Male / Plug | Female / Jack | Female / Jack |