Mueller Electric Company Alligator Clip; Connector Type Mueller Electric BU-654-2

Description
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:26mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes
Description
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:26mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip; Connector Type Mueller Electric - 50B5849 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
50B5849
Alligator Clip; Connector Type Mueller Electric 50B5849
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:26mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:26mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5849
Product Name Alligator Clip; Connector Type Mueller Electric
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - SALE-9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details