TEST PROBE; Test Probe Type:Prod; Test Probe Functions:-; Accuracy %:-; For Use With:All Shrouded, Unshrouded / Retractable 0.16" (4mm) Banana Plugs; Product Range:-; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Plug-On, Stainless Steel Tip, Insulated Test Probe
Accepts 4 mm insulated banana plugs. Positive contact up to 1000 V is provided by the high quality 0.08" (2 mm) stainless steel test point. The insulated body reduces risk of contact with voltage carrying parts with a tough safety shock guard collar. The collar is flat on one side to prevent rolling. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93F9761 | 70188696 |
| Product Name | Test Probe; Test Probe Type Mueller Electric | Probe, Test; 0.08 in.; Stainless Steel;20; Black; 4 mm Banana Plug |
| Voltage Rating | 1000 volts |