Mueller Electric Company Audio & Video Connectors BU-P2142-0

Description
MINI BANANA JACK, BLACK 10PK
Request a Quote Datasheet
Description
MINI BANANA JACK, BLACK 10PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - BU-P2142-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2142-0
Audio & Video Connectors BU-P2142-0
MINI BANANA JACK, BLACK 10PK

MINI BANANA JACK, BLACK 10PK

Buy Now
Jacks, Plugs - 314-1156-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1156-ND
Jacks, Plugs 314-1156-ND
Banana Jack Connector Miniature Turret Black

Banana Jack Connector Miniature Turret Black

Buy Now Datasheet
Banana Jack, Mini, 5A, Solder, Black; Gender Mueller Electric - 66W1161 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Mini, 5A, Solder, Black; Gender Mueller Electric
66W1161
Banana Jack, Mini, 5A, Solder, Black; Gender Mueller Electric 66W1161
BANANA JACK, MINI, 5A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, MINI, 5A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site
Banana Connector, Jack, 5A, 1Kv, Black Rohs Compliant Mueller Electric - 28AK6552 - Newark, An Avnet Company
Chicago, IL, United States
Banana Connector, Jack, 5A, 1Kv, Black Rohs Compliant Mueller Electric
28AK6552
Banana Connector, Jack, 5A, 1Kv, Black Rohs Compliant Mueller Electric 28AK6552
BANANA CONNECTOR, JACK, 5A, 1KV, BLACK ROHS COMPLIANT: YES

BANANA CONNECTOR, JACK, 5A, 1KV, BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P2142-0 314-1156-ND 66W1161 28AK6552
Product Name Audio & Video Connectors Jacks, Plugs Banana Jack, Mini, 5A, Solder, Black; Gender Mueller Electric Banana Connector, Jack, 5A, 1Kv, Black Rohs Compliant Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Audio & Video Connectors - G52817003SEU - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type Audio / Video
View Details
2 suppliers