Mueller Electric Company Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| CoolFlex45, Heavy Duty Test Lead Wire, 10 AWG, Silicone Jacket, 45 Amps, 600V, 150°C , Comes standard in 10 or 25 feet lengths and red or black color. | |
| CoolFlex50, Extra Heavy Duty Test Lead Wire, 8 AWG, Silicone Jacket, 50 Amps, 600V, 150°C , Comes standard in 10 or 25 feet lengths and red or black color. | |
| Superior Test Lead Wire,18 AWG, Silicone Jacket, UL3577 Listed, 3000V. Comes standard in 10 or 25 feet lengths and red or black color. |