Mueller Electric Company BNC Female Surface Mount BU-P2451

Description
BNC FEMALE PANEL MOUNT
Request a Quote Datasheet
Description
BNC FEMALE PANEL MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female Surface Mount - BU-P2451 - Mueller Electric Company
Akron, OH, USA
BNC Female Surface Mount
BU-P2451
BNC Female Surface Mount BU-P2451
BNC FEMALE PANEL MOUNT

BNC FEMALE PANEL MOUNT

Supplier's Site Datasheet
BNC Connector - BU-P2451 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
BU-P2451
BNC Connector BU-P2451
BNC FEMALE PANEL MOUNT

BNC FEMALE PANEL MOUNT

Buy Now
Coaxial Connector (RF) Assemblies - 314-1166-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
314-1166-ND
Coaxial Connector (RF) Assemblies 314-1166-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Connector, Coaxial, Bnc, Rcpt, 50Ohm, Panel; Connector Type Mueller Electric - 66W1179 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Coaxial, Bnc, Rcpt, 50Ohm, Panel; Connector Type Mueller Electric
66W1179
Connector, Coaxial, Bnc, Rcpt, 50Ohm, Panel; Connector Type Mueller Electric 66W1179
CONNECTOR, COAXIAL, BNC, RCPT, 50OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:- RoHS Compliant: Yes

CONNECTOR, COAXIAL, BNC, RCPT, 50OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number BU-P2451 BU-P2451 314-1166-ND 66W1179
Product Name BNC Female Surface Mount BNC Connector Coaxial Connector (RF) Assemblies Connector, Coaxial, Bnc, Rcpt, 50Ohm, Panel; Connector Type Mueller Electric
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack
Geometry Straight Straight; Straight Flanged Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) St. Connector for RG316 Cable - ET-SBFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 7122955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details