Mueller Electric Company Banana Connectors BU-3110410-9

Description
Mueller Electric BU-3110410-9
Request a Quote Datasheet
Description
Mueller Electric BU-3110410-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 1801316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
1801316
Banana Connectors 1801316
Mueller Electric BU-3110410-9

Mueller Electric BU-3110410-9

Supplier's Site
Jacks, Plugs - 314-1471-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1471-ND
Jacks, Plugs 314-1471-ND
Banana Plug, Stackable Connector Standard Banana Solder White

Banana Plug, Stackable Connector Standard Banana Solder White

Buy Now Datasheet
Stackable 4Mm Banana Plug, 45A/600V, Wht; Gender Mueller Electric - 03AC6709 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug, 45A/600V, Wht; Gender Mueller Electric
03AC6709
Stackable 4Mm Banana Plug, 45A/600V, Wht; Gender Mueller Electric 03AC6709
STACKABLE 4MM BANANA PLUG, 45A/600V, WHT; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:45A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

STACKABLE 4MM BANANA PLUG, 45A/600V, WHT; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:45A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - BU-3110410-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-3110410-9
Jacks, Plugs BU-3110410-9
CONN BANANA PLUG STACK SOLDER

CONN BANANA PLUG STACK SOLDER

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801316 314-1471-ND 03AC6709 BU-3110410-9
Product Name Banana Connectors Jacks, Plugs Stackable 4Mm Banana Plug, 45A/600V, Wht; Gender Mueller Electric Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder Solder
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details