GENERAL PURPOSE CLIP, 40 AMP, 12 AWG, CRIMP/SCREW WIRE CONNECTION, COMPRESSION SPRING CLIP FORM, SOLID COPPER. FREE 2 YEAR RADWELL WARRANTY
TEST CLIP, 16mm, 40A; Connector Type:Test Clip; Current Rating:40A; Jaw Opening Max:16mm; Insulator Colour:-; Product Range:-; Contact Material:Copper; Overall Length:2.438"; Termination Method:Crimp or Screw RoHS Compliant: Yes
TEST CLIP, SOLID COPPER, 40A, 16MM; Connector Type:Test Clip; Current Rating:40A; Jaw Opening Max:16mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Black, BU Series, 20 A to 40 A, General Purpose Clip
BU-27 and BU-48B steel; BU-27C and BU-48C solid copper.
Used in automotive apps for electronic ignition testers. Crimp or screw connection.
| Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-27C | 61223103 | 28F524 | 17AH8772 | 70188607 |
| Product Name | connector accessories | Lug/Connector | Test Clip, 16Mm, 40A; Connector Type Mueller Electric | Test Clip, Solid Copper, 40A, 16Mm; Connector Type Mueller Electric | Clip, 40, Copper, Electronic ignition testers, BU Series |
| Current Rating | 40.0 amps | 40.0 amps | 40.0 amps | 40.0 amps |