Mueller Electric Company Conn, Banana, Jack, 5A, Turret; Gender Mueller Electric BU-P3277.

Description
CONN, BANANA, JACK, 5A, TURRET; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Turret; RoHS Compliant: Yes
Description
CONN, BANANA, JACK, 5A, TURRET; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Turret; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Jack, 5A, Turret; Gender Mueller Electric - 17AH8681 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 5A, Turret; Gender Mueller Electric
17AH8681
Conn, Banana, Jack, 5A, Turret; Gender Mueller Electric 17AH8681
CONN, BANANA, JACK, 5A, TURRET; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Turret; RoHS Compliant: Yes

CONN, BANANA, JACK, 5A, TURRET; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Turret; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8681
Product Name Conn, Banana, Jack, 5A, Turret; Gender Mueller Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products