Black, For use with Battery Equipment, BU Series Clip
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Teeth mesh on all 3 sides. Crimp or screw connection.
TEST CLIP, 1.063IN, 100A; Connector Type:Test Clip; Current Rating:100A; Jaw Opening Max:1.063"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Unmarked; Overall Length:4.109" RoHS Compliant: Yes
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-21CPN | 70188550 | 16F6680 |
| Product Name | connector accessories | Plain Battery Copper Clip - 100 Amp | Test Clip, 1.063In, 100A; Connector Type Mueller Electric |
| Termination | Crimp/Screw |